Yageo USA Thin Film Resistors - SMD 1/16W 910 ohm .1% 25ppm RT0402BRD07910RL

Description
Thin Film Resistors - SMD 1/16W 910ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 910ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 910 ohm .1% 25ppm - RT0402BRD07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 910 ohm .1% 25ppm
RT0402BRD07910RL
Thin Film Resistors - SMD 1/16W 910 ohm .1% 25ppm RT0402BRD07910RL
Thin Film Resistors - SMD 1/16W 910ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 910ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1490TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1490TR-ND
Chip Resistor - Surface Mount YAG1490TR-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1490DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1490DKR-ND
Chip Resistor - Surface Mount YAG1490DKR-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1490CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1490CT-ND
Chip Resistor - Surface Mount YAG1490CT-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07910RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07910RL
Chip Resistor - Surface Mount RT0402BRD07910RL
RES SMD 910 OHM 0.1% 1/16W 0402

RES SMD 910 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8076
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8076
RES, 910R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2227
Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2227
RES, 910R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07910RL YAG1490TR-ND RT0402BRD07910RL 58AK8076
Product Name Thin Film Resistors - SMD 1/16W 910 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 910R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details