Yageo USA Chip Resistor - Surface Mount RT0402BRD078K76L

Description
RES 8.76K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 8.76K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD078K76L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD078K76L-ND
Chip Resistor - Surface Mount 13-RT0402BRD078K76L-ND
RES 8.76K OHM 0.1% 1/16W 0402

RES 8.76K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3679
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3679
RES, 8K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8073
Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8073
RES, 8K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0402BRD078K76L-ND 58AK3679
Product Name Chip Resistor - Surface Mount Res, 8K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details