Yageo USA RES 8.66K OHM 1/16W .1% SMD 0402 RT0402BRD078K66L

Description
RES 8.66Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 8.66Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/16W .1% SMD 0402 - RT0402BRD078K66L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/16W .1% SMD 0402
RT0402BRD078K66L
RES 8.66K OHM 1/16W .1% SMD 0402 RT0402BRD078K66L
RES 8.66Kohm 1/16W .1% SMD 0402

RES 8.66Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4320TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4320TR-ND
Chip Resistor - Surface Mount YAG4320TR-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4320DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4320DKR-ND
Chip Resistor - Surface Mount YAG4320DKR-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4320CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4320CT-ND
Chip Resistor - Surface Mount YAG4320CT-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5580
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5580
RES, 8K66, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 8K66, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3678
Res, 8K66, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3678
RES, 8K66, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD078K66L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD078K66L
Chip Resistor - Surface Mount RT0402BRD078K66L
RES SMD 8.66KOHM 0.1% 1/16W 0402

RES SMD 8.66KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD078K66L YAG4320TR-ND 46AK5580 58AK3678 RT0402BRD078K66L
Product Name RES 8.66K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 8K66, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 8K66, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 8660 ohms 8660 ohms 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details