Yageo USA YageoThin Film Resistors - SMD 1/16W 88.7 ohm .1% 25ppm RT0402BRD0788R7L

Description
YageoThin Film Resistors - SMD 1/16W 88.7ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 88.7ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 88.7 ohm .1% 25ppm - RT0402BRD0788R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 88.7 ohm .1% 25ppm
RT0402BRD0788R7L
YageoThin Film Resistors - SMD 1/16W 88.7 ohm .1% 25ppm RT0402BRD0788R7L
YageoThin Film Resistors - SMD 1/16W 88.7ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 88.7ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0788R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD0788R7L-ND
Chip Resistor - Surface Mount RT0402BRD0788R7L-ND
88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0788R7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0788R7L
Chip Resistor - Surface Mount RT0402BRD0788R7L
RES SMD 88.7 OHM 0.1% 1/16W 0402

RES SMD 88.7 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD0788R7L RT0402BRD0788R7L-ND RT0402BRD0788R7L
Product Name YageoThin Film Resistors - SMD 1/16W 88.7 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details