Thin Film Resistors - SMD 1/16W 86.6ohm .1% 25ppm
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402BRD0786R6L | RT0402BRD0786R6L-ND |
| Product Name | Thin Film Resistors - SMD 1/16W 86.6 ohm .1% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Resistance Range | 86.6 ohms | 86.6 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |