Yageo USA RES 86.6K OHM 1/16W .1% SMD 0402 RT0402BRD0786K6L

Description
RES 86.6Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 86.6Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/16W .1% SMD 0402 - RT0402BRD0786K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/16W .1% SMD 0402
RT0402BRD0786K6L
RES 86.6K OHM 1/16W .1% SMD 0402 RT0402BRD0786K6L
RES 86.6Kohm 1/16W .1% SMD 0402

RES 86.6Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD0786K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0786K6LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0786K6LCT-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0786K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0786K6LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0786K6LTR-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0786K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0786K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0786K6LDKR-ND
86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0786K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0786K6L
Chip Resistor - Surface Mount RT0402BRD0786K6L
RES SMD 86.6KOHM 0.1% 1/16W 0402

RES SMD 86.6KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4130
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4130
RES, 86K6, 0.1%, 0.063W, THIN FILM, 0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.063W, THIN FILM, 0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4131
Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4131
RES, 86K6, 0.1%, 0.063W, THIN FILM, 0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.063W, THIN FILM, 0402; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0786K6L 13-RT0402BRD0786K6LCT-ND RT0402BRD0786K6L 49AK4130
Product Name RES 86.6K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 86K6, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 86600 ohms 86600 ohms 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details