Yageo USA RES 82.5K OHM 1/16W .1% SMD 0402 RT0402BRD0782K5L

Description
RES 82.5Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 82.5Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/16W .1% SMD 0402 - RT0402BRD0782K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/16W .1% SMD 0402
RT0402BRD0782K5L
RES 82.5K OHM 1/16W .1% SMD 0402 RT0402BRD0782K5L
RES 82.5Kohm 1/16W .1% SMD 0402

RES 82.5Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4314TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4314TR-ND
Chip Resistor - Surface Mount YAG4314TR-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4314DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4314DKR-ND
Chip Resistor - Surface Mount YAG4314DKR-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4314CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4314CT-ND
Chip Resistor - Surface Mount YAG4314CT-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 82K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6180
Res, 82K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6180
RES, 82K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRD0782K5L YAG4314TR-ND 58AK6180
Product Name RES 82.5K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 82K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 82500 ohms 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details