Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD077K5L

Description
Manufacturer: Yageo Win Source Part Number: 1330574-RT0402BRD077 K5L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRD077K5L-ND,Y AG1479CT,YAG1479TR,Y AG1479DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1330574-RT0402BRD077 K5L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRD077K5L-ND,Y AG1479CT,YAG1479TR,Y AG1479DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330574-RT0402BRD077K5L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330574-RT0402BRD077K5L
Resistors - Chip Resistor - Surface Mount 1330574-RT0402BRD077K5L
Manufacturer: Yageo Win Source Part Number: 1330574-RT0402BRD077 K5L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRD077K5L-ND,Y AG1479CT,YAG1479TR,Y AG1479DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330574-RT0402BRD077K5L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0402BRD077K5L-ND,YAG1479CT,YAG1479TR,YAG1479DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 1991368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991368P
Surface Mount Resistors 1991368P
Yageo RT0402BRD077K5L

Yageo RT0402BRD077K5L

Supplier's Site
Surface Mount Resistors - 1991368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991368
Surface Mount Resistors 1991368
Yageo RT0402BRD077K5L

Yageo RT0402BRD077K5L

Supplier's Site
Surface Mount Resistors - 1991366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991366
Surface Mount Resistors 1991366
Yageo RT0402BRD077K5L

Yageo RT0402BRD077K5L

Supplier's Site
Chip Resistor - Surface Mount - YAG1479TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1479TR-ND
Chip Resistor - Surface Mount YAG1479TR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1479CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1479CT-ND
Chip Resistor - Surface Mount YAG1479CT-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1479DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1479DKR-ND
Chip Resistor - Surface Mount YAG1479DKR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 7.50K OHM 1/16W .1% SMD 0402 - RT0402BRD077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/16W .1% SMD 0402
RT0402BRD077K5L
RES 7.50K OHM 1/16W .1% SMD 0402 RT0402BRD077K5L
RES 7.50Kohm 1/16W .1% SMD 0402

RES 7.50Kohm 1/16W .1% SMD 0402

Supplier's Site
SMD 16W Resistor - 52-RT0402BRD077K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRD077K5L
SMD 16W Resistor 52-RT0402BRD077K5L
RES SMD 7.5K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD077K5L can be used for catalog matching and distributor lookup.

RES SMD 7.5K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD077K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 7K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8834
Res, 7K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8834
RES, 7K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 7K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2217
Res, 7K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2217
RES, 7K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 7.5K OHM 0.1% 1/16W 0402 - 898-RT0402BRD077K5L - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5K OHM 0.1% 1/16W 0402
898-RT0402BRD077K5L
RES SMD 7.5K OHM 0.1% 1/16W 0402 898-RT0402BRD077K5L
RES SMD 7.5K OHM 0.1% 1/16W 0402

RES SMD 7.5K OHM 0.1% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD077K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD077K5L
Resistors - Chip Resistor - Surface Mount RT0402BRD077K5L
RES SMD 7.5K OHM 0.1% 1/16W 0402

RES SMD 7.5K OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD077K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD077K5L
Chip Resistor - Surface Mount RT0402BRD077K5L
RES SMD 7.5K OHM 0.1% 1/16W 0402

RES SMD 7.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1330574-RT0402BRD077K5L 1991368P 1991368 YAG1479TR-ND RT0402BRD077K5L 52-RT0402BRD077K5L 82AH8834 59AK2217 898-RT0402BRD077K5L RT0402BRD077K5L RT0402BRD077K5L
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 7.50K OHM 1/16W .1% SMD 0402 SMD 16W Resistor Res, 7K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 7K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo RES SMD 7.5K OHM 0.1% 1/16W 0402 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0625 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details