Yageo USA Chip Resistor - Surface Mount RT0402BRD07787RL

Description
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4310TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4310TR-ND
Chip Resistor - Surface Mount YAG4310TR-ND
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4310CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4310CT-ND
Chip Resistor - Surface Mount YAG4310CT-ND
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4310DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4310DKR-ND
Chip Resistor - Surface Mount YAG4310DKR-ND
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 787 OHM 1/16W .1% SMD 0402 - RT0402BRD07787RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/16W .1% SMD 0402
RT0402BRD07787RL
RES 787 OHM 1/16W .1% SMD 0402 RT0402BRD07787RL
RES 787ohm 1/16W .1% SMD 0402

RES 787ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07787RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07787RL
Chip Resistor - Surface Mount RT0402BRD07787RL
RES SMD 787 OHM 0.1% 1/16W 0402

RES SMD 787 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8071
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8071
RES, 787R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 787R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3677
Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3677
RES, 787R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 787R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4310TR-ND RT0402BRD07787RL RT0402BRD07787RL 58AK8071
Product Name Chip Resistor - Surface Mount RES 787 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 787R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 787 ohms 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details