Yageo USA YageoThin Film Resistors - SMD 1/16W 768 ohm .1% 25ppm RT0402BRD07768RL

Description
YageoThin Film Resistors - SMD 1/16W 768ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 768ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 768 ohm .1% 25ppm - RT0402BRD07768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 768 ohm .1% 25ppm
RT0402BRD07768RL
YageoThin Film Resistors - SMD 1/16W 768 ohm .1% 25ppm RT0402BRD07768RL
YageoThin Film Resistors - SMD 1/16W 768ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 768ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2175CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2175CT-ND
Chip Resistor - Surface Mount YAG2175CT-ND
768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2175TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2175TR-ND
Chip Resistor - Surface Mount YAG2175TR-ND
768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2175DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2175DKR-ND
Chip Resistor - Surface Mount YAG2175DKR-ND
768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

768 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07768RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07768RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07768RL
RES SMD 768 OHM 0.1% 1/16W 0402

RES SMD 768 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07768RL
Chip Resistor - Surface Mount RT0402BRD07768RL
RES SMD 768 OHM 0.1% 1/16W 0402

RES SMD 768 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2218
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2218
RES, 768R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 768R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2219
Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2219
RES, 768R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 768R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07768RL YAG2175CT-ND RT0402BRD07768RL RT0402BRD07768RL 59AK2218
Product Name YageoThin Film Resistors - SMD 1/16W 768 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 768R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details