Yageo USA YageoThin Film Resistors - SMD 1/16W 75K ohm .1% 25ppm RT0402BRD0775KL

Description
YageoThin Film Resistors - SMD 1/16W 75Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 75Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 75K ohm .1% 25ppm - RT0402BRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 75K ohm .1% 25ppm
RT0402BRD0775KL
YageoThin Film Resistors - SMD 1/16W 75K ohm .1% 25ppm RT0402BRD0775KL
YageoThin Film Resistors - SMD 1/16W 75Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 75Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373680-RT0402BRD0775KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373680-RT0402BRD0775KL
Resistors - Chip Resistor - Surface Mount 1373680-RT0402BRD0775KL
Win Source Part Number: 1373680-RT0402BRD077 5KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 75 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373680-RT0402BRD0775KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 75 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402BRD0775KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRD0775KL
SMD 16W Resistor 52-RT0402BRD0775KL
RES SMD 75K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0775KL can be used for catalog matching and distributor lookup.

RES SMD 75K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0775KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4307TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4307TR-ND
Chip Resistor - Surface Mount YAG4307TR-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4307DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4307DKR-ND
Chip Resistor - Surface Mount YAG4307DKR-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4307CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4307CT-ND
Chip Resistor - Surface Mount YAG4307CT-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 75K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8836
Res, 75K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8836
RES, 75K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 75K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRD0775KL 1373680-RT0402BRD0775KL 52-RT0402BRD0775KL YAG4307TR-ND 82AH8836
Product Name YageoThin Film Resistors - SMD 1/16W 75K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Res, 75K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details