Yageo USA Chip Resistor - Surface Mount RT0402BRD076K8L

Description
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1473TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1473TR-ND
Chip Resistor - Surface Mount YAG1473TR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1473DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1473DKR-ND
Chip Resistor - Surface Mount YAG1473DKR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1473CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1473CT-ND
Chip Resistor - Surface Mount YAG1473CT-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 6.80K OHM 1/16W .1% SMD 0402 - RT0402BRD076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/16W .1% SMD 0402
RT0402BRD076K8L
RES 6.80K OHM 1/16W .1% SMD 0402 RT0402BRD076K8L
RES 6.80Kohm 1/16W .1% SMD 0402

RES 6.80Kohm 1/16W .1% SMD 0402

Supplier's Site
Surface Mount Resistors - 1991365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991365
Surface Mount Resistors 1991365
Yageo RT0402BRD076K8L

Yageo RT0402BRD076K8L

Supplier's Site
Surface Mount Resistors - 1991364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991364
Surface Mount Resistors 1991364
Yageo RT0402BRD076K8L

Yageo RT0402BRD076K8L

Supplier's Site
Surface Mount Resistors - 1991365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991365P
Surface Mount Resistors 1991365P
Yageo RT0402BRD076K8L

Yageo RT0402BRD076K8L

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD076K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD076K8L
Chip Resistor - Surface Mount RT0402BRD076K8L
RES SMD 6.8K OHM 0.1% 1/16W 0402

RES SMD 6.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 6K8, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8828
Res, 6K8, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8828
RES, 6K8, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6K8, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 6K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4320
Res, 6K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4320
RES, 6K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 6.8K OHM 0.1% 1/16W 0402 - 898-RT0402BRD076K8L - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8K OHM 0.1% 1/16W 0402
898-RT0402BRD076K8L
RES SMD 6.8K OHM 0.1% 1/16W 0402 898-RT0402BRD076K8L
RES SMD 6.8K OHM 0.1% 1/16W 0402

RES SMD 6.8K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG1473TR-ND RT0402BRD076K8L 1991365 1991365P RT0402BRD076K8L 82AH8828 59AK4320 898-RT0402BRD076K8L
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1/16W .1% SMD 0402 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 6K8, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 6K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo RES SMD 6.8K OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details