Yageo USA YageoThin Film Resistors - SMD 1/16W 6.19K ohm .1% 25ppm RT0402BRD076K19L

Description
YageoThin Film Resistors - SMD 1/16W 6.19Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 6.19Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 6.19K ohm .1% 25ppm - RT0402BRD076K19L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 6.19K ohm .1% 25ppm
RT0402BRD076K19L
YageoThin Film Resistors - SMD 1/16W 6.19K ohm .1% 25ppm RT0402BRD076K19L
YageoThin Film Resistors - SMD 1/16W 6.19Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 6.19Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1470TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1470TR-ND
Chip Resistor - Surface Mount YAG1470TR-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1470DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1470DKR-ND
Chip Resistor - Surface Mount YAG1470DKR-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1470CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1470CT-ND
Chip Resistor - Surface Mount YAG1470CT-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD076K19L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD076K19L
Resistors - Chip Resistor - Surface Mount RT0402BRD076K19L
RES SMD 6.19KOHM 0.1% 1/16W 0402

RES SMD 6.19KOHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD076K19L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD076K19L
Chip Resistor - Surface Mount RT0402BRD076K19L
RES SMD 6.19KOHM 0.1% 1/16W 0402

RES SMD 6.19KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4318
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4318
RES, 6K19, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0200
Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0200
RES, 6K19, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD076K19L YAG1470TR-ND RT0402BRD076K19L RT0402BRD076K19L 59AK4318
Product Name YageoThin Film Resistors - SMD 1/16W 6.19K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms 6190 ohms 6190 ohms 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details