Yageo USA RES 68.0K OHM 1/16W .1% SMD 0402 RT0402BRD0768KL

Description
RES 68.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 68.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/16W .1% SMD 0402
RT0402BRD0768KL
RES 68.0K OHM 1/16W .1% SMD 0402 RT0402BRD0768KL
RES 68.0Kohm 1/16W .1% SMD 0402

RES 68.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1467TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1467TR-ND
Chip Resistor - Surface Mount YAG1467TR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1467DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1467DKR-ND
Chip Resistor - Surface Mount YAG1467DKR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1467CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1467CT-ND
Chip Resistor - Surface Mount YAG1467CT-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991363P
Surface Mount Resistors 1991363P
Yageo RT0402BRD0768KL

Yageo RT0402BRD0768KL

Supplier's Site
Surface Mount Resistors - 1991362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991362
Surface Mount Resistors 1991362
Yageo RT0402BRD0768KL

Yageo RT0402BRD0768KL

Supplier's Site
Surface Mount Resistors - 1991363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991363
Surface Mount Resistors 1991363
Yageo RT0402BRD0768KL

Yageo RT0402BRD0768KL

Supplier's Site
Res, 68K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8832
Res, 68K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8832
RES, 68K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 68K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0768KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0768KL
Chip Resistor - Surface Mount RT0402BRD0768KL
RES SMD 68K OHM 0.1% 1/16W 0402

RES SMD 68K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0768KL YAG1467TR-ND 1991363P 1991362 82AH8832 RT0402BRD0768KL
Product Name RES 68.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 68K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details