Yageo USA RES 680 OHM 1/16W .1% SMD 0402 RT0402BRD07680RL

Description
RES 680ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 680ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/16W .1% SMD 0402 - RT0402BRD07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/16W .1% SMD 0402
RT0402BRD07680RL
RES 680 OHM 1/16W .1% SMD 0402 RT0402BRD07680RL
RES 680ohm 1/16W .1% SMD 0402

RES 680ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1465TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1465TR-ND
Chip Resistor - Surface Mount YAG1465TR-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1465DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1465DKR-ND
Chip Resistor - Surface Mount YAG1465DKR-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1465CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1465CT-ND
Chip Resistor - Surface Mount YAG1465CT-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07680RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07680RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07680RL
RES SMD 680 OHM 0.1% 1/16W 0402

RES SMD 680 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 680R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8833
Res, 680R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8833
RES, 680R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 680R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4123
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4123
RES, 680R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4124
Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4124
RES, 680R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRD07680RL YAG1465TR-ND RT0402BRD07680RL 82AH8833 49AK4123
Product Name RES 680 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 680R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details