Yageo USA Thin Film Resistors - SMD 1/16W 66.5K ohm .1% 25ppm RT0402BRD0766K5L

Description
Thin Film Resistors - SMD 1/16W 66.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 66.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 66.5K ohm .1% 25ppm - RT0402BRD0766K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 66.5K ohm .1% 25ppm
RT0402BRD0766K5L
Thin Film Resistors - SMD 1/16W 66.5K ohm .1% 25ppm RT0402BRD0766K5L
Thin Film Resistors - SMD 1/16W 66.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 66.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4298TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4298TR-ND
Chip Resistor - Surface Mount YAG4298TR-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4298DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4298DKR-ND
Chip Resistor - Surface Mount YAG4298DKR-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4298CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4298CT-ND
Chip Resistor - Surface Mount YAG4298CT-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 66K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8831
Res, 66K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8831
RES, 66K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 66K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 66K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4964
Res, 66K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4964
RES, 66K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0766K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0766K5L
Chip Resistor - Surface Mount RT0402BRD0766K5L
RES SMD 66.5KOHM 0.1% 1/16W 0402

RES SMD 66.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0766K5L YAG4298TR-ND 82AH8831 58AK4964 RT0402BRD0766K5L
Product Name Thin Film Resistors - SMD 1/16W 66.5K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 66K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 66K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 66500 ohms 66500 ohms 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details