Yageo USA RES 634 OHM 1/16W .1% SMD 0402 RT0402BRD07634RL

Description
RES 634ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 634ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/16W .1% SMD 0402 - RT0402BRD07634RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/16W .1% SMD 0402
RT0402BRD07634RL
RES 634 OHM 1/16W .1% SMD 0402 RT0402BRD07634RL
RES 634ohm 1/16W .1% SMD 0402

RES 634ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD07634RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07634RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07634RLTR-ND
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07634RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07634RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07634RLCT-ND
RES SMD 634 OHM 0.1% 1/16W 0402

RES SMD 634 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07634RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07634RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07634RLDKR-ND
RES SMD 634 OHM 0.1% 1/16W 0402

RES SMD 634 OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRD07634RL 13-RT0402BRD07634RLTR-ND
Product Name RES 634 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details