Yageo USA RES 604 OHM 1/16W .1% SMD 0402 RT0402BRD07604RL

Description
RES 604ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 604ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/16W .1% SMD 0402 - RT0402BRD07604RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/16W .1% SMD 0402
RT0402BRD07604RL
RES 604 OHM 1/16W .1% SMD 0402 RT0402BRD07604RL
RES 604ohm 1/16W .1% SMD 0402

RES 604ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4292TR-ND
Chip Resistor - Surface Mount YAG4292TR-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4292CT-ND
Chip Resistor - Surface Mount YAG4292CT-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4292DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4292DKR-ND
Chip Resistor - Surface Mount YAG4292DKR-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 604 OHM 0.1% 1/16W 0402 - 898-RT0402BRD07604RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 604 OHM 0.1% 1/16W 0402
898-RT0402BRD07604RL
RES SMD 604 OHM 0.1% 1/16W 0402 898-RT0402BRD07604RL
RES SMD 604 OHM 0.1% 1/16W 0402

RES SMD 604 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07604RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07604RL
Chip Resistor - Surface Mount RT0402BRD07604RL
RES SMD 604 OHM 0.1% 1/16W 0402

RES SMD 604 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD07604RL YAG4292TR-ND 898-RT0402BRD07604RL RT0402BRD07604RL
Product Name RES 604 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount RES SMD 604 OHM 0.1% 1/16W 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers