YageoThin Film Resistors - SMD 1/16W 59ohm .1% 25ppm
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 59 OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402BRD0759RL | RT0402BRD0759RL-ND | RT0402BRD0759RL |
| Product Name | YageoThin Film Resistors - SMD 1/16W 59 ohm .1% 25ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | |
| Resistance Range | 59 ohms | 59 ohms | 59 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |