Yageo USA RES 59.0K OHM 1/16W .1% SMD 0402 RT0402BRD0759KL

Description
RES 59.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 59.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0759KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/16W .1% SMD 0402
RT0402BRD0759KL
RES 59.0K OHM 1/16W .1% SMD 0402 RT0402BRD0759KL
RES 59.0Kohm 1/16W .1% SMD 0402

RES 59.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4286TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4286TR-ND
Chip Resistor - Surface Mount YAG4286TR-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4286CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4286CT-ND
Chip Resistor - Surface Mount YAG4286CT-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4286DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4286DKR-ND
Chip Resistor - Surface Mount YAG4286DKR-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 59K OHM 0.1% 1/16W 0402 - 898-RT0402BRD0759KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 59K OHM 0.1% 1/16W 0402
898-RT0402BRD0759KL
RES SMD 59K OHM 0.1% 1/16W 0402 898-RT0402BRD0759KL
RES SMD 59K OHM 0.1% 1/16W 0402

RES SMD 59K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6414
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6414
RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6413
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6413
RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRD0759KL YAG4286TR-ND 898-RT0402BRD0759KL 59AK6414
Product Name RES 59.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount RES SMD 59K OHM 0.1% 1/16W 0402 Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 59000 ohms 59000 ohms 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details