590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 590ohm 1/16W .1% SMD 0402
RES SMD 590 OHM 0.1% 1/16W 0402
RES, 590R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 590R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 590 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4285TR-ND | RT0402BRD07590RL | RT0402BRD07590RL | 58AK8063 | RT0402BRD07590RL |
| Product Name | Chip Resistor - Surface Mount | RES 590 OHM 1/16W .1% SMD 0402 | Resistors - Chip Resistor - Surface Mount | Res, 590R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 590 ohms | 590 ohms | 590 ohms | 590 ohms | 590 ohms |