Yageo USA YageoThin Film Resistors - SMD 1/16W 56.2K ohm .1% 25ppm RT0402BRD0756K2L

Description
YageoThin Film Resistors - SMD 1/16W 56.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 56.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 56.2K ohm .1% 25ppm - RT0402BRD0756K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 56.2K ohm .1% 25ppm
RT0402BRD0756K2L
YageoThin Film Resistors - SMD 1/16W 56.2K ohm .1% 25ppm RT0402BRD0756K2L
YageoThin Film Resistors - SMD 1/16W 56.2Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 56.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1453TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1453TR-ND
Chip Resistor - Surface Mount YAG1453TR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1453CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1453CT-ND
Chip Resistor - Surface Mount YAG1453CT-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1453DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1453DKR-ND
Chip Resistor - Surface Mount YAG1453DKR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 56K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5571
Res, 56K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5571
RES, 56K2, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 56K2, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4116
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4116
RES, 56K2, 0.1%, 0.0625W, THIN FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.0625W, THIN FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4115
Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4115
RES, 56K2, 0.1%, 0.0625W, THIN FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.0625W, THIN FILM/0402; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0756K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0756K2L
Chip Resistor - Surface Mount RT0402BRD0756K2L
RES SMD 56.2KOHM 0.1% 1/16W 0402

RES SMD 56.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0756K2L YAG1453TR-ND 46AK5571 49AK4116 RT0402BRD0756K2L
Product Name YageoThin Film Resistors - SMD 1/16W 56.2K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 56K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 56K2, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers