Yageo USA Thin Film Resistors - SMD 1/16W 562 ohm .1% 25ppm RT0402BRD07562RL

Description
Thin Film Resistors - SMD 1/16W 562ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 562ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 562 ohm .1% 25ppm - RT0402BRD07562RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 562 ohm .1% 25ppm
RT0402BRD07562RL
Thin Film Resistors - SMD 1/16W 562 ohm .1% 25ppm RT0402BRD07562RL
Thin Film Resistors - SMD 1/16W 562ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 562ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4282TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4282TR-ND
Chip Resistor - Surface Mount YAG4282TR-ND
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4282DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4282DKR-ND
Chip Resistor - Surface Mount YAG4282DKR-ND
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4282CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4282CT-ND
Chip Resistor - Surface Mount YAG4282CT-ND
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07562RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07562RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07562RL
RES SMD 562 OHM 0.1% 1/16W 0402

RES SMD 562 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4961
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4961
RES, 562R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 562R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2210
Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2210
RES, 562R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 562R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRD07562RL YAG4282TR-ND RT0402BRD07562RL 58AK4961
Product Name Thin Film Resistors - SMD 1/16W 562 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 562R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details