RES 560ohm 1/16W .1% SMD 0402
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 560 OHM 0.1% 1/16W 0402
RES, 560R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 560R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 560R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1991355P | 1991354 | RT0402BRD07560RL | YAG4281TR-ND | RT0402BRD07560RL | 58AK6177 | 46AK5572 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | RES 560 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 560R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | Res, 560R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | 560 ohms | ||
| Power Rating | 0.0600 watts | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |