Yageo USA Chip Resistor - Surface Mount RT0402BRD07549RL

Description
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4280TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4280TR-ND
Chip Resistor - Surface Mount YAG4280TR-ND
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4280DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4280DKR-ND
Chip Resistor - Surface Mount YAG4280DKR-ND
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4280CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4280CT-ND
Chip Resistor - Surface Mount YAG4280CT-ND
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 549 ohm .1% 25ppm - RT0402BRD07549RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 549 ohm .1% 25ppm
RT0402BRD07549RL
Thin Film Resistors - SMD 1/16W 549 ohm .1% 25ppm RT0402BRD07549RL
Thin Film Resistors - SMD 1/16W 549ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 549ohm .1% 25ppm

Supplier's Site
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3668
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3668
RES, 549R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 549R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0197
Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0197
RES, 549R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 549R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG4280TR-ND RT0402BRD07549RL 58AK3668
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 549 ohm .1% 25ppm Res, 549R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details