Yageo USA Chip Resistor - Surface Mount RT0402BRD074K99L

Description
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1447TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1447TR-ND
Chip Resistor - Surface Mount YAG1447TR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1447CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1447CT-ND
Chip Resistor - Surface Mount YAG1447CT-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1447DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1447DKR-ND
Chip Resistor - Surface Mount YAG1447DKR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991352
Surface Mount Resistors 1991352
Yageo RT0402BRD074K99L

Yageo RT0402BRD074K99L

Supplier's Site
Surface Mount Resistors - 1991353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991353P
Surface Mount Resistors 1991353P
Yageo RT0402BRD074K99L

Yageo RT0402BRD074K99L

Supplier's Site
Surface Mount Resistors - 1991353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991353
Surface Mount Resistors 1991353
Yageo RT0402BRD074K99L

Yageo RT0402BRD074K99L

Supplier's Site
RES 4.99K OHM 1/16W .1% SMD 0402 - RT0402BRD074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/16W .1% SMD 0402
RT0402BRD074K99L
RES 4.99K OHM 1/16W .1% SMD 0402 RT0402BRD074K99L
RES 4.99Kohm 1/16W .1% SMD 0402

RES 4.99Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD074K99L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD074K99L
Chip Resistor - Surface Mount RT0402BRD074K99L
RES SMD 4.99KOHM 0.1% 1/16W 0402

RES SMD 4.99KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 4K99, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8818
Res, 4K99, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8818
RES, 4K99, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4101
Res, 4K99, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4101
RES, 4K99, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1447TR-ND 1991352 1991353P RT0402BRD074K99L RT0402BRD074K99L 82AH8818 49AK4101
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 4.99K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 4K99, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 4K99, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details