4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 4.87Kohm 1/16W .1% SMD 0402
RES, 4K87, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
RES SMD 4.87KOHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4276TR-ND | RT0402BRD074K87L | 46AK5561 | RT0402BRD074K87L |
| Product Name | Chip Resistor - Surface Mount | RES 4.87K OHM 1/16W .1% SMD 0402 | Res, 4K87, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |