Yageo USA Surface Mount Resistors RT0402BRD074K75L

Description
Yageo RT0402BRD074K75L
Request a Quote Datasheet
Description
Yageo RT0402BRD074K75L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991347
Surface Mount Resistors 1991347
Yageo RT0402BRD074K75L

Yageo RT0402BRD074K75L

Supplier's Site
Surface Mount Resistors - 1991348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991348P
Surface Mount Resistors 1991348P
Yageo RT0402BRD074K75L

Yageo RT0402BRD074K75L

Supplier's Site
Surface Mount Resistors - 1991348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991348
Surface Mount Resistors 1991348
Yageo RT0402BRD074K75L

Yageo RT0402BRD074K75L

Supplier's Site
Chip Resistor - Surface Mount - YAG1445TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1445TR-ND
Chip Resistor - Surface Mount YAG1445TR-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1445DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1445DKR-ND
Chip Resistor - Surface Mount YAG1445DKR-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1445CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1445CT-ND
Chip Resistor - Surface Mount YAG1445CT-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 4.75K ohm .1% 25ppm - RT0402BRD074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 4.75K ohm .1% 25ppm
RT0402BRD074K75L
Thin Film Resistors - SMD 1/16W 4.75K ohm .1% 25ppm RT0402BRD074K75L
Thin Film Resistors - SMD 1/16W 4.75Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 4.75Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD074K75L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD074K75L
Chip Resistor - Surface Mount RT0402BRD074K75L
RES SMD 4.75KOHM 0.1% 1/16W 0402

RES SMD 4.75KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD074K75L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD074K75L
Resistors - Chip Resistor - Surface Mount RT0402BRD074K75L
RES SMD 4.75KOHM 0.1% 1/16W 0402

RES SMD 4.75KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 4K75, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8817
Res, 4K75, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8817
RES, 4K75, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 4K75, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1991347 1991348P YAG1445TR-ND RT0402BRD074K75L RT0402BRD074K75L RT0402BRD074K75L 82AH8817
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 4.75K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K75, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric) 0402
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Power Rating 0.0625 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details