Yageo USA Thin Film Resistors - SMD 1/16W 4.3K ohm .1% 25ppm RT0402BRD074K3L

Description
Thin Film Resistors - SMD 1/16W 4.3Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 4.3Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 4.3K ohm .1% 25ppm - RT0402BRD074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 4.3K ohm .1% 25ppm
RT0402BRD074K3L
Thin Film Resistors - SMD 1/16W 4.3K ohm .1% 25ppm RT0402BRD074K3L
Thin Film Resistors - SMD 1/16W 4.3Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 4.3Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1443TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1443TR-ND
Chip Resistor - Surface Mount YAG1443TR-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1443DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1443DKR-ND
Chip Resistor - Surface Mount YAG1443DKR-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1443CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1443CT-ND
Chip Resistor - Surface Mount YAG1443CT-ND
4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6403
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6403
RES, 4K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6402
Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6402
RES, 4K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD074K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD074K3L
Chip Resistor - Surface Mount RT0402BRD074K3L
RES SMD 4.3K OHM 0.1% 1/16W 0402

RES SMD 4.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD074K3L YAG1443TR-ND 59AK6403 RT0402BRD074K3L
Product Name Thin Film Resistors - SMD 1/16W 4.3K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 4K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details