Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD07499RL

Description
Win Source Part Number: 1373655-RT0402BRD074 99RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 499 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373655-RT0402BRD074 99RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 499 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373655-RT0402BRD07499RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373655-RT0402BRD07499RL
Resistors - Chip Resistor - Surface Mount 1373655-RT0402BRD07499RL
Win Source Part Number: 1373655-RT0402BRD074 99RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 499 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373655-RT0402BRD07499RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 499 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 499 OHM 16W Resistor - 52-RT0402BRD07499RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 OHM 16W Resistor
52-RT0402BRD07499RL
SMD 499 OHM 16W Resistor 52-RT0402BRD07499RL
RES SMD 499 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07499RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07499RL can be used for catalog matching and distributor lookup.

RES SMD 499 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07499RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07499RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1440TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1440TR-ND
Chip Resistor - Surface Mount YAG1440TR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1440CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1440CT-ND
Chip Resistor - Surface Mount YAG1440CT-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1440DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1440DKR-ND
Chip Resistor - Surface Mount YAG1440DKR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 499 ohm .1% 25ppm - RT0402BRD07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 499 ohm .1% 25ppm
RT0402BRD07499RL
YageoThin Film Resistors - SMD 1/16W 499 ohm .1% 25ppm RT0402BRD07499RL
YageoThin Film Resistors - SMD 1/16W 499ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 499ohm .1% 25ppm

Supplier's Site
Res, 499R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4107
Res, 499R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4107
RES, 499R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 499R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5563
Res, 499R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5563
RES, 499R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 499R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07499RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07499RL
Chip Resistor - Surface Mount RT0402BRD07499RL
RES SMD 499 OHM 0.1% 1/16W 0402

RES SMD 499 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1373655-RT0402BRD07499RL 52-RT0402BRD07499RL YAG1440TR-ND RT0402BRD07499RL 49AK4107 46AK5563 RT0402BRD07499RL
Product Name Resistors - Chip Resistor - Surface Mount SMD 499 OHM 16W Resistor Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 499 ohm .1% 25ppm Res, 499R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo Res, 499R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data