Yageo USA RES 48.7 OHM 1/16W .1% SMD 0402 RT0402BRD0748R7L

Description
RES 48.7ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 48.7ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/16W .1% SMD 0402 - RT0402BRD0748R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/16W .1% SMD 0402
RT0402BRD0748R7L
RES 48.7 OHM 1/16W .1% SMD 0402 RT0402BRD0748R7L
RES 48.7ohm 1/16W .1% SMD 0402

RES 48.7ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0748R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD0748R7L-ND
Chip Resistor - Surface Mount RT0402BRD0748R7L-ND
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRD0748R7L RT0402BRD0748R7L-ND
Product Name RES 48.7 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details