Yageo USA RES 487 OHM 1/16W .1% SMD 0402 RT0402BRD07487RL

Description
RES 487ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 487ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/16W .1% SMD 0402 - RT0402BRD07487RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/16W .1% SMD 0402
RT0402BRD07487RL
RES 487 OHM 1/16W .1% SMD 0402 RT0402BRD07487RL
RES 487ohm 1/16W .1% SMD 0402

RES 487ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1439TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1439TR-ND
Chip Resistor - Surface Mount YAG1439TR-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1439CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1439CT-ND
Chip Resistor - Surface Mount YAG1439CT-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1439DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1439DKR-ND
Chip Resistor - Surface Mount YAG1439DKR-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4313
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4313
RES, 487R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 487R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0192
Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0192
RES, 487R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 487R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07487RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07487RL
Chip Resistor - Surface Mount RT0402BRD07487RL
RES SMD 487 OHM 0.1% 1/16W 0402

RES SMD 487 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07487RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07487RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07487RL
RES SMD 487 OHM 0.1% 1/16W 0402

RES SMD 487 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07487RL YAG1439TR-ND 59AK4313 RT0402BRD07487RL RT0402BRD07487RL
Product Name RES 487 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 487R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 487 ohms 487 ohms 487 ohms 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details