RES SMD 47 OHM 0.1% 1/16W 0402
RES SMD 47 OHM 0.1% 1/16W 0402
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 47.0ohm 1/16W .1% SMD 0402
RES SMD 47 OHM 0.1% 1/16W 0402
RES SMD 47 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0402BRD0747RLDKR-ND | RT0402BRD0747RL | RT0402BRD0747RL | 898-RT0402BRD0747RL |
| Product Name | Chip Resistor - Surface Mount | RES 47.0 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | RES SMD 47 OHM 0.1% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |