Yageo USA Thin Film Resistors - SMD 1/16W 47.5K ohm .1% 25ppm RT0402BRD0747K5L

Description
Thin Film Resistors - SMD 1/16W 47.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 47.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 47.5K ohm .1% 25ppm - RT0402BRD0747K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 47.5K ohm .1% 25ppm
RT0402BRD0747K5L
Thin Film Resistors - SMD 1/16W 47.5K ohm .1% 25ppm RT0402BRD0747K5L
Thin Film Resistors - SMD 1/16W 47.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 47.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1437TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1437TR-ND
Chip Resistor - Surface Mount YAG1437TR-ND
47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1437DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1437DKR-ND
Chip Resistor - Surface Mount YAG1437DKR-ND
47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1437CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1437CT-ND
Chip Resistor - Surface Mount YAG1437CT-ND
47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0747K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0747K5L
Chip Resistor - Surface Mount RT0402BRD0747K5L
RES SMD 47.5KOHM 0.1% 1/16W 0402

RES SMD 47.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2204
Res, 47K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2204
RES, 47K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0747K5L YAG1437TR-ND RT0402BRD0747K5L 59AK2204
Product Name Thin Film Resistors - SMD 1/16W 47.5K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 47500 ohms 47500 ohms 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details