Yageo USA Thin Film Resistors - SMD 1/16W 43K ohm .1% 25ppm RT0402BRD0743KL

Description
Thin Film Resistors - SMD 1/16W 43Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 43Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 43K ohm .1% 25ppm - RT0402BRD0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 43K ohm .1% 25ppm
RT0402BRD0743KL
Thin Film Resistors - SMD 1/16W 43K ohm .1% 25ppm RT0402BRD0743KL
Thin Film Resistors - SMD 1/16W 43Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 43Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD0743KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0743KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0743KLDKR-ND
RES SMD 43K OHM 0.1% 1/16W 0402

RES SMD 43K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0743KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0743KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0743KLTR-ND
43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0743KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0743KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0743KLCT-ND
RES SMD 43K OHM 0.1% 1/16W 0402

RES SMD 43K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0743KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0743KL
Chip Resistor - Surface Mount RT0402BRD0743KL
RES SMD 43K OHM 0.1% 1/16W 0402

RES SMD 43K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0190
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0190
RES, 43K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4960
Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4960
RES, 43K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0743KL 13-RT0402BRD0743KLDKR-ND RT0402BRD0743KL 59AK0190
Product Name Thin Film Resistors - SMD 1/16W 43K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 43K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details