Yageo USA RES 43.2K OHM 1/16W .1% SMD 0402 RT0402BRD0743K2L

Description
RES 43.2Kohm 1/16W .1% SMD 0402
Request a Quote
Description
RES 43.2Kohm 1/16W .1% SMD 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 43K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 43.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 63 mW, and the component is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant, indicating it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and stability in various electronic applications, including converters, telecom equipment, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Res, 43K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 43.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 63 mW, and the component is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant, indicating it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and stability in various electronic applications, including converters, telecom equipment, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/16W .1% SMD 0402 - RT0402BRD0743K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/16W .1% SMD 0402
RT0402BRD0743K2L
RES 43.2K OHM 1/16W .1% SMD 0402 RT0402BRD0743K2L
RES 43.2Kohm 1/16W .1% SMD 0402

RES 43.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1432TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1432TR-ND
Chip Resistor - Surface Mount YAG1432TR-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1432CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1432CT-ND
Chip Resistor - Surface Mount YAG1432CT-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1432DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1432DKR-ND
Chip Resistor - Surface Mount YAG1432DKR-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R - 898-RT0402BRD0743K2L - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R
898-RT0402BRD0743K2L
Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R 898-RT0402BRD0743K2L
Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R

Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0743K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0743K2L
Chip Resistor - Surface Mount RT0402BRD0743K2L
RES SMD 43.2KOHM 0.1% 1/16W 0402

RES SMD 43.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3660
Res, 43K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3660
RES, 43K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0743K2L YAG1432TR-ND 898-RT0402BRD0743K2L RT0402BRD0743K2L 58AK3660
Product Name RES 43.2K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res Thin Film 0402 43.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Paper T/R Chip Resistor - Surface Mount Res, 43K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 43200 ohms 43200 ohms 43200 ohms 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details