Yageo USA YageoThin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm RT0402BRD07412RL

Description
YageoThin Film Resistors - SMD 1/16W 412ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 412ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm - RT0402BRD07412RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm
RT0402BRD07412RL
YageoThin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm RT0402BRD07412RL
YageoThin Film Resistors - SMD 1/16W 412ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 412ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4261TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4261TR-ND
Chip Resistor - Surface Mount YAG4261TR-ND
412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4261CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4261CT-ND
Chip Resistor - Surface Mount YAG4261CT-ND
412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4261DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4261DKR-ND
Chip Resistor - Surface Mount YAG4261DKR-ND
412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07412RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07412RL
Chip Resistor - Surface Mount RT0402BRD07412RL
RES SMD 412 OHM 0.1% 1/16W 0402

RES SMD 412 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm - 898-RT0402BRD07412RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm
898-RT0402BRD07412RL
Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm 898-RT0402BRD07412RL
Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm

Supplier's Site
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4959
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4959
RES, 412R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 412R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6406
Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6406
RES, 412R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 412R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD07412RL YAG4261TR-ND RT0402BRD07412RL 898-RT0402BRD07412RL 58AK4959
Product Name YageoThin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 412 ohm .1% 25ppm Res, 412R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 270000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details