Yageo USA YageoThin Film Resistors - SMD 1/16W 40.2K ohm .1% 25ppm RT0402BRD0740K2L

Description
YageoThin Film Resistors - SMD 1/16W 40.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 40.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 40.2K ohm .1% 25ppm - RT0402BRD0740K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 40.2K ohm .1% 25ppm
RT0402BRD0740K2L
YageoThin Film Resistors - SMD 1/16W 40.2K ohm .1% 25ppm RT0402BRD0740K2L
YageoThin Film Resistors - SMD 1/16W 40.2Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 40.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1429TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1429TR-ND
Chip Resistor - Surface Mount YAG1429TR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1429CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1429CT-ND
Chip Resistor - Surface Mount YAG1429CT-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1429DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1429DKR-ND
Chip Resistor - Surface Mount YAG1429DKR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0740K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0740K2L
Chip Resistor - Surface Mount RT0402BRD0740K2L
RES SMD 40.2KOHM 0.1% 1/16W 0402

RES SMD 40.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 40K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8819
Res, 40K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8819
RES, 40K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 40K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3658
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3658
RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD0740K2L YAG1429TR-ND RT0402BRD0740K2L 82AH8819 58AK3658
Product Name YageoThin Film Resistors - SMD 1/16W 40.2K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 40K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 40200 ohms 40200 ohms 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details