Yageo USA RES 402 OHM 1/16W .1% SMD 0402 RT0402BRD07402RL

Description
RES 402ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 402ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/16W .1% SMD 0402 - RT0402BRD07402RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/16W .1% SMD 0402
RT0402BRD07402RL
RES 402 OHM 1/16W .1% SMD 0402 RT0402BRD07402RL
RES 402ohm 1/16W .1% SMD 0402

RES 402ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4260TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4260TR-ND
Chip Resistor - Surface Mount YAG4260TR-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4260CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4260CT-ND
Chip Resistor - Surface Mount YAG4260CT-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4260DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4260DKR-ND
Chip Resistor - Surface Mount YAG4260DKR-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm - 898-RT0402BRD07402RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm
898-RT0402BRD07402RL
Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm 898-RT0402BRD07402RL
Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07402RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07402RL
Chip Resistor - Surface Mount RT0402BRD07402RL
RES SMD 402 OHM 0.1% 1/16W 0402

RES SMD 402 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3659
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3659
RES, 402R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 402R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0188
Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0188
RES, 402R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 402R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 402R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5562
Res, 402R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5562
RES, 402R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 402R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD07402RL YAG4260TR-ND 898-RT0402BRD07402RL RT0402BRD07402RL 58AK3659 46AK5562
Product Name RES 402 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 402 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 402R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 402R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data