Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD073KL

Description
Win Source Part Number: 1373643-RT0402BRD073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373643-RT0402BRD073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373643-RT0402BRD073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373643-RT0402BRD073KL
Resistors - Chip Resistor - Surface Mount 1373643-RT0402BRD073KL
Win Source Part Number: 1373643-RT0402BRD073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 3 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373643-RT0402BRD073KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 3 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402BRD073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRD073KL
SMD 16W Resistor 52-RT0402BRD073KL
RES SMD 3K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD073KL can be used for catalog matching and distributor lookup.

RES SMD 3K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/16W 3K ohm .1% 25ppm - RT0402BRD073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 3K ohm .1% 25ppm
RT0402BRD073KL
YageoThin Film Resistors - SMD 1/16W 3K ohm .1% 25ppm RT0402BRD073KL
YageoThin Film Resistors - SMD 1/16W 3Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 3Kohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991337
Surface Mount Resistors 1991337
Yageo RT0402BRD073KL

Yageo RT0402BRD073KL

Supplier's Site
Surface Mount Resistors - 1991338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991338
Surface Mount Resistors 1991338
Yageo RT0402BRD073KL

Yageo RT0402BRD073KL

Supplier's Site
Surface Mount Resistors - 1991338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991338P
Surface Mount Resistors 1991338P
Yageo RT0402BRD073KL

Yageo RT0402BRD073KL

Supplier's Site
Chip Resistor - Surface Mount - YAG1428TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1428TR-ND
Chip Resistor - Surface Mount YAG1428TR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1428DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1428DKR-ND
Chip Resistor - Surface Mount YAG1428DKR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1428CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1428CT-ND
Chip Resistor - Surface Mount YAG1428CT-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8799
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8799
RES, 3K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD073KL
Chip Resistor - Surface Mount RT0402BRD073KL
RES SMD 3K OHM 0.1% 1/16W 0402

RES SMD 3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors 1/16W 3K ohm .1% 25ppm - 898-RT0402BRD073KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/16W 3K ohm .1% 25ppm
898-RT0402BRD073KL
Thin Film Resistors 1/16W 3K ohm .1% 25ppm 898-RT0402BRD073KL
Thin Film Resistors 1/16W 3K ohm .1% 25ppm

Thin Film Resistors 1/16W 3K ohm .1% 25ppm

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1373643-RT0402BRD073KL 52-RT0402BRD073KL RT0402BRD073KL 1991337 1991338P YAG1428TR-ND 82AH8799 RT0402BRD073KL 898-RT0402BRD073KL
Product Name Resistors - Chip Resistor - Surface Mount SMD 16W Resistor YageoThin Film Resistors - SMD 1/16W 3K ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount Thin Film Resistors 1/16W 3K ohm .1% 25ppm
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data