Yageo USA RES 3.90K OHM 1/16W .1% SMD 0402 RT0402BRD073K9L

Description
RES 3.90Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.90Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/16W .1% SMD 0402 - RT0402BRD073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/16W .1% SMD 0402
RT0402BRD073K9L
RES 3.90K OHM 1/16W .1% SMD 0402 RT0402BRD073K9L
RES 3.90Kohm 1/16W .1% SMD 0402

RES 3.90Kohm 1/16W .1% SMD 0402

Supplier's Site
Surface Mount Resistors - 1991336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991336
Surface Mount Resistors 1991336
Yageo RT0402BRD073K9L

Yageo RT0402BRD073K9L

Supplier's Site
Surface Mount Resistors - 1991336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991336P
Surface Mount Resistors 1991336P
Yageo RT0402BRD073K9L

Yageo RT0402BRD073K9L

Supplier's Site
Surface Mount Resistors - 1991335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991335
Surface Mount Resistors 1991335
Yageo RT0402BRD073K9L

Yageo RT0402BRD073K9L

Supplier's Site
Chip Resistor - Surface Mount - YAG1427TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1427TR-ND
Chip Resistor - Surface Mount YAG1427TR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1427DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1427DKR-ND
Chip Resistor - Surface Mount YAG1427DKR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1427CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1427CT-ND
Chip Resistor - Surface Mount YAG1427CT-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K9, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8805
Res, 3K9, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8805
RES, 3K9, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K9, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD073K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD073K9L
Chip Resistor - Surface Mount RT0402BRD073K9L
RES SMD 3.9K OHM 0.1% 1/16W 0402

RES SMD 3.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD073K9L 1991336 1991336P YAG1427TR-ND 82AH8805 RT0402BRD073K9L
Product Name RES 3.90K OHM 1/16W .1% SMD 0402 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 3K9, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0600 watts 0.0630 watts 0.0630 to 0.0625 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details