Yageo USA YageoThin Film Resistors - SMD 1/16W 3.92K ohm .1% 25ppm RT0402BRD073K92L

Description
YageoThin Film Resistors - SMD 1/16W 3.92Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 3.92Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 3.92K ohm .1% 25ppm - RT0402BRD073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 3.92K ohm .1% 25ppm
RT0402BRD073K92L
YageoThin Film Resistors - SMD 1/16W 3.92K ohm .1% 25ppm RT0402BRD073K92L
YageoThin Film Resistors - SMD 1/16W 3.92Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 3.92Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1426TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1426TR-ND
Chip Resistor - Surface Mount YAG1426TR-ND
3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1426CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1426CT-ND
Chip Resistor - Surface Mount YAG1426CT-ND
3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1426DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1426DKR-ND
Chip Resistor - Surface Mount YAG1426DKR-ND
3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.92 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5556
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5556
RES, 3K92, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 3K92, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8051
Res, 3K92, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8051
RES, 3K92, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD073K92L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD073K92L
Resistors - Chip Resistor - Surface Mount RT0402BRD073K92L
RES SMD 3.92KOHM 0.1% 1/16W 0402

RES SMD 3.92KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRD073K92L YAG1426TR-ND 46AK5556 58AK8051 RT0402BRD073K92L
Product Name YageoThin Film Resistors - SMD 1/16W 3.92K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 3K92, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 3K92, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 3920 ohms 3920 ohms 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details