Yageo USA RES 3.65K OHM 1/16W .1% SMD 0402 RT0402BRD073K65L

Description
RES 3.65Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.65Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/16W .1% SMD 0402 - RT0402BRD073K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/16W .1% SMD 0402
RT0402BRD073K65L
RES 3.65K OHM 1/16W .1% SMD 0402 RT0402BRD073K65L
RES 3.65Kohm 1/16W .1% SMD 0402

RES 3.65Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1425TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1425TR-ND
Chip Resistor - Surface Mount YAG1425TR-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1425CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1425CT-ND
Chip Resistor - Surface Mount YAG1425CT-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1425DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1425DKR-ND
Chip Resistor - Surface Mount YAG1425DKR-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD073K65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD073K65L
Resistors - Chip Resistor - Surface Mount RT0402BRD073K65L
RES SMD 3.65KOHM 0.1% 1/16W 0402

RES SMD 3.65KOHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm - 898-RT0402BRD073K65L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm
898-RT0402BRD073K65L
Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm 898-RT0402BRD073K65L
Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm

Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm

Supplier's Site
Res, 3K65, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8049
Res, 3K65, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8049
RES, 3K65, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD073K65L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD073K65L
Chip Resistor - Surface Mount RT0402BRD073K65L
RES SMD 3.65KOHM 0.1% 1/16W 0402

RES SMD 3.65KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD073K65L YAG1425TR-ND RT0402BRD073K65L 898-RT0402BRD073K65L 58AK8049 RT0402BRD073K65L
Product Name RES 3.65K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors 1/16W 3.65K ohm .1% 25ppm Res, 3K65, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms 3650 ohms 3650 ohms 3650 ohms 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details