Yageo USA RES 3.48K OHM 1/16W .1% SMD 0402 RT0402BRD073K48L

Description
RES 3.48Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.48Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/16W .1% SMD 0402 - RT0402BRD073K48L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/16W .1% SMD 0402
RT0402BRD073K48L
RES 3.48K OHM 1/16W .1% SMD 0402 RT0402BRD073K48L
RES 3.48Kohm 1/16W .1% SMD 0402

RES 3.48Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1423TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1423TR-ND
Chip Resistor - Surface Mount YAG1423TR-ND
3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1423CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1423CT-ND
Chip Resistor - Surface Mount YAG1423CT-ND
3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1423DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1423DKR-ND
Chip Resistor - Surface Mount YAG1423DKR-ND
3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm - 898-RT0402BRD073K48L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm
898-RT0402BRD073K48L
Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm 898-RT0402BRD073K48L
Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD073K48L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD073K48L
Resistors - Chip Resistor - Surface Mount RT0402BRD073K48L
RES SMD 3.48KOHM 0.1% 1/16W 0402

RES SMD 3.48KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRD073K48L YAG1423TR-ND 898-RT0402BRD073K48L RT0402BRD073K48L
Product Name RES 3.48K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 3.48K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Resistance Range 3480 ohms 3480 ohms 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details