Yageo USA RES 3.30K OHM 1/16W .1% SMD 0402 RT0402BRD073K3L

Description
RES 3.30Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.30Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/16W .1% SMD 0402 - RT0402BRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/16W .1% SMD 0402
RT0402BRD073K3L
RES 3.30K OHM 1/16W .1% SMD 0402 RT0402BRD073K3L
RES 3.30Kohm 1/16W .1% SMD 0402

RES 3.30Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1422TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1422TR-ND
Chip Resistor - Surface Mount YAG1422TR-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1422DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1422DKR-ND
Chip Resistor - Surface Mount YAG1422DKR-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1422CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1422CT-ND
Chip Resistor - Surface Mount YAG1422CT-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991334P
Surface Mount Resistors 1991334P
Yageo RT0402BRD073K3L

Yageo RT0402BRD073K3L

Supplier's Site
Surface Mount Resistors - 1991334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991334
Surface Mount Resistors 1991334
Yageo RT0402BRD073K3L

Yageo RT0402BRD073K3L

Supplier's Site
Surface Mount Resistors - 1991333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991333
Surface Mount Resistors 1991333
Yageo RT0402BRD073K3L

Yageo RT0402BRD073K3L

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD073K3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD073K3L
Resistors - Chip Resistor - Surface Mount RT0402BRD073K3L
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 3K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8802
Res, 3K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8802
RES, 3K3, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K3, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD073K3L
Chip Resistor - Surface Mount RT0402BRD073K3L
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD073K3L YAG1422TR-ND 1991334P 1991334 RT0402BRD073K3L 82AH8802 RT0402BRD073K3L
Product Name RES 3.30K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 3K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0600 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details