Yageo USA Chip Resistor - Surface Mount RT0402BRD0739K2L

Description
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 39K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 39.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The resistor's thin film technology ensures high reliability and stability over time.

Datasheet Summary
Powered by GS/AI

The Res, 39K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 39.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The resistor's thin film technology ensures high reliability and stability over time.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1418TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1418TR-ND
Chip Resistor - Surface Mount YAG1418TR-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1418DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1418DKR-ND
Chip Resistor - Surface Mount YAG1418DKR-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1418CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1418CT-ND
Chip Resistor - Surface Mount YAG1418CT-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 39.2K ohm .1% 25ppm - RT0402BRD0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 39.2K ohm .1% 25ppm
RT0402BRD0739K2L
Thin Film Resistors - SMD 1/16W 39.2K ohm .1% 25ppm RT0402BRD0739K2L
Thin Film Resistors - SMD 1/16W 39.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 39.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0739K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0739K2L
Chip Resistor - Surface Mount RT0402BRD0739K2L
RES SMD 39.2KOHM 0.1% 1/16W 0402

RES SMD 39.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6401
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6401
RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6400
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6400
RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG1418TR-ND RT0402BRD0739K2L RT0402BRD0739K2L 59AK6401
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 39.2K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details