Yageo USA Chip Resistor - Surface Mount RT0402BRD07374RL

Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4249TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4249TR-ND
Chip Resistor - Surface Mount YAG4249TR-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4249DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4249DKR-ND
Chip Resistor - Surface Mount YAG4249DKR-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4249CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4249CT-ND
Chip Resistor - Surface Mount YAG4249CT-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 374 ohm .1% 25ppm - RT0402BRD07374RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 374 ohm .1% 25ppm
RT0402BRD07374RL
Thin Film Resistors - SMD 1/16W 374 ohm .1% 25ppm RT0402BRD07374RL
Thin Film Resistors - SMD 1/16W 374ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 374ohm .1% 25ppm

Supplier's Site
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4306
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4306
RES, 374R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 374R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6398
Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6398
RES, 374R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 374R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD07374RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07374RL
Chip Resistor - Surface Mount RT0402BRD07374RL
RES SMD 374 OHM 0.1% 1/16W 0402

RES SMD 374 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4249TR-ND RT0402BRD07374RL 59AK4306 RT0402BRD07374RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 374 ohm .1% 25ppm Res, 374R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details