Yageo USA YageoThin Film Resistors - SMD 1/16W 36K ohm .1% 25ppm RT0402BRD0736KL

Description
YageoThin Film Resistors - SMD 1/16W 36Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 36Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 36K ohm .1% 25ppm - RT0402BRD0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 36K ohm .1% 25ppm
RT0402BRD0736KL
YageoThin Film Resistors - SMD 1/16W 36K ohm .1% 25ppm RT0402BRD0736KL
YageoThin Film Resistors - SMD 1/16W 36Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 36Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1415TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1415TR-ND
Chip Resistor - Surface Mount YAG1415TR-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1415CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1415CT-ND
Chip Resistor - Surface Mount YAG1415CT-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1415DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1415DKR-ND
Chip Resistor - Surface Mount YAG1415DKR-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6396
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6396
RES, 36K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3654
Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3654
RES, 36K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0736KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0736KL
Chip Resistor - Surface Mount RT0402BRD0736KL
RES SMD 36K OHM 0.1% 1/16W 0402

RES SMD 36K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0736KL YAG1415TR-ND 59AK6396 RT0402BRD0736KL
Product Name YageoThin Film Resistors - SMD 1/16W 36K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 36K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details