Yageo USA Chip Resistor - Surface Mount RT0402BRD07365RL

Description
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4248TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4248TR-ND
Chip Resistor - Surface Mount YAG4248TR-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4248DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4248DKR-ND
Chip Resistor - Surface Mount YAG4248DKR-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4248CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4248CT-ND
Chip Resistor - Surface Mount YAG4248CT-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 365 ohm .1% 25ppm - RT0402BRD07365RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 365 ohm .1% 25ppm
RT0402BRD07365RL
YageoThin Film Resistors - SMD 1/16W 365 ohm .1% 25ppm RT0402BRD07365RL
YageoThin Film Resistors - SMD 1/16W 365ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 365ohm .1% 25ppm

Supplier's Site
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8054
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8054
RES, 365R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 365R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0184
Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0184
RES, 365R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 365R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07365RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07365RL
Chip Resistor - Surface Mount RT0402BRD07365RL
RES SMD 365 OHM 0.1% 1/16W 0402

RES SMD 365 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07365RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07365RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07365RL
RES SMD 365 OHM 0.1% 1/16W 0402

RES SMD 365 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4248TR-ND RT0402BRD07365RL 58AK8054 RT0402BRD07365RL RT0402BRD07365RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 365 ohm .1% 25ppm Res, 365R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details