The Res, 35K7, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 35.7 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63 mW, and it is housed in a compact 0402 package, which is beneficial for space-constrained designs. This resistor is RoHS compliant, ensuring it meets environmental standards by reducing hazardous substances. The thin film technology used in its construction contributes to its reliability and performance in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics.
Thin Film Resistors - SMD 1/16W 35.7Kohm .1% 25ppm
35.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 35.7KOHM 0.1% 1/16W 0402
RES SMD 35.7KOHM 0.1% 1/16W 0402
RES, 35K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:35.7kohm;
RES, 35K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:35.7kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402BRD0735K7L | 13-RT0402BRD0735K7LTR-ND | 59AK6395 |
| Product Name | Thin Film Resistors - SMD 1/16W 35.7K ohm .1% 25ppm | Chip Resistor - Surface Mount | Res, 35K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 35700 ohms | 35700 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |